Dialight Corp. Standard LEDs - SMD 597-3002-507F

Description
Standard LEDs - SMD Red, 630nm 63mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Red, 630nm 63mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3002-507F
Standard LEDs - SMD 597-3002-507F
Standard LEDs - SMD Red, 630nm 63mcd, 20mA

Standard LEDs - SMD Red, 630nm 63mcd, 20mA

Buy Now Datasheet
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight - 20T0447 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight
20T0447
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight 20T0447
LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight - 48T2044 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight
48T2044
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight 48T2044
LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3002-507F 20T0447
Product Name Standard LEDs - SMD Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-2676-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details