Dialight Corp. Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight 597-3002-502F

Description
LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight - 20T0174 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight
20T0174
Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight 20T0174
LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 63MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:63mcd; Viewing Angle:110°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3002-502F
Standard LEDs - SMD 597-3002-502F
Standard LEDs - SMD Red, 630nm 63mcd, 20mA

Standard LEDs - SMD Red, 630nm 63mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0174 597-3002-502F
Product Name Led, Red, 1.6Mm X 2.3Mm, 63Mcd, 630Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-CSL0901VT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers