LED, RED, 2.39MM, 10MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 597-3001-202F | 30K4874 |
| Product Name | Standard LEDs - SMD | Led, Red, 2.39Mm, 10Mcd, 630Nm; Led Color Dialight |
| LED Package: | 2.39mm | |
| LED Type | Red; Red | |
| Peak Wavelength | 630 nm (6300 Å) | |
| Viewing Angle | 120 degrees |