Dialight Corp. Standard LEDs - SMD 597-2903-502F

Description
Standard LEDs - SMD White, InGaN 170mcd, 20mA
Datasheet
Description
Standard LEDs - SMD White, InGaN 170mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2903-502F
Standard LEDs - SMD 597-2903-502F
Standard LEDs - SMD White, InGaN 170mcd, 20mA

Standard LEDs - SMD White, InGaN 170mcd, 20mA

Buy Now Datasheet
Led, White, 1.2Mm X 0.55Mm, 170Mcd; Led Color Dialight - 20T0172 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.2Mm X 0.55Mm, 170Mcd; Led Color Dialight
20T0172
Led, White, 1.2Mm X 0.55Mm, 170Mcd; Led Color Dialight 20T0172
LED, WHITE, 1.2MM X 0.55MM, 170MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:10mA; Forward Voltage:3.1V; Luminous Intensity:170mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, WHITE, 1.2MM X 0.55MM, 170MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:10mA; Forward Voltage:3.1V; Luminous Intensity:170mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2903-502F 20T0172
Product Name Standard LEDs - SMD Led, White, 1.2Mm X 0.55Mm, 170Mcd; Led Color Dialight
LED Package: 1.2mm x 0.55mm
LED Type White; White
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/E - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details