Dialight Corp. Led, Blue, 2Mm, 125Mcd, 470Nm, Full Reel; Led Color Dialight 597-2901-607F

Description
LED, BLUE, 2MM, 125MCD, 470NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 2MM, 125MCD, 470NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 2Mm, 125Mcd, 470Nm, Full Reel; Led Color Dialight - 20T0171 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2Mm, 125Mcd, 470Nm, Full Reel; Led Color Dialight
20T0171
Led, Blue, 2Mm, 125Mcd, 470Nm, Full Reel; Led Color Dialight 20T0171
LED, BLUE, 2MM, 125MCD, 470NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 2MM, 125MCD, 470NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2901-607F
Standard LEDs - SMD 597-2901-607F
Standard LEDs - SMD Blue, 470nm 125mcd, 20mA

Standard LEDs - SMD Blue, 470nm 125mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0171 597-2901-607F
Product Name Led, Blue, 2Mm, 125Mcd, 470Nm, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 2mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
LED Indication - Discrete - 754-2099-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details