Dialight Corp. Led, Blue, 2Mm, 125Mcd, 470Nm; Led Color Dialight 597-2901-602F

Description
LED, BLUE, 2MM, 125MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 2MM, 125MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 2Mm, 125Mcd, 470Nm; Led Color Dialight - 20T0170 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2Mm, 125Mcd, 470Nm; Led Color Dialight
20T0170
Led, Blue, 2Mm, 125Mcd, 470Nm; Led Color Dialight 20T0170
LED, BLUE, 2MM, 125MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 2MM, 125MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:470nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2901-602F
Standard LEDs - SMD 597-2901-602F
Standard LEDs - SMD Blue, 470nm 125mcd, 20mA

Standard LEDs - SMD Blue, 470nm 125mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0170 597-2901-602F
Product Name Led, Blue, 2Mm, 125Mcd, 470Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7J2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details