Dialight Corp. Standard LEDs - SMD 597-2751-602F

Description
Standard LEDs - SMD Red/Grn, 631/571nm 45/35mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Red/Grn, 631/571nm 45/35mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2751-602F
Standard LEDs - SMD 597-2751-602F
Standard LEDs - SMD Red/Grn, 631/571nm 45/35mcd, 20mA

Standard LEDs - SMD Red/Grn, 631/571nm 45/35mcd, 20mA

Buy Now Datasheet
Led, Red, 2Mm, 45Mcd, 631Nm; Led Color Dialight - 20T0169 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 45Mcd, 631Nm; Led Color Dialight
20T0169
Led, Red, 2Mm, 45Mcd, 631Nm; Led Color Dialight 20T0169
LED, RED, 2MM, 45MCD, 631NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes

LED, RED, 2MM, 45MCD, 631NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:45mcd; Viewing Angle:130°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2751-602F 20T0169
Product Name Standard LEDs - SMD Led, Red, 2Mm, 45Mcd, 631Nm; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED 7-SEG .56 RA 2-DGT RED CA - 454-LDD-M514RI-RA - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red
View Details
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details