Dialight Corp. Led, Yellow/green, 150/50Mcd, Smd; Led Color Dialight 597-2724-607F

Description
LED, YELLOW/GREEN, 150/50MCD, SMD; LED Color:Yellow, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 150mcd, G 50mcd RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW/GREEN, 150/50MCD, SMD; LED Color:Yellow, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 150mcd, G 50mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow/green, 150/50Mcd, Smd; Led Color Dialight - 94T8495 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow/green, 150/50Mcd, Smd; Led Color Dialight
94T8495
Led, Yellow/green, 150/50Mcd, Smd; Led Color Dialight 94T8495
LED, YELLOW/GREEN, 150/50MCD, SMD; LED Color:Yellow, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 150mcd, G 50mcd RoHS Compliant: Yes

LED, YELLOW/GREEN, 150/50MCD, SMD; LED Color:Yellow, Green; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 150mcd, G 50mcd RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2724-607F
Standard LEDs - SMD 597-2724-607F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94T8495 597-2724-607F
Product Name Led, Yellow/green, 150/50Mcd, Smd; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Green; Yellow, Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q4S2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers