Dialight Corp. Standard LEDs - SMD 597-2603-502F

Description
Standard LEDs - SMD Blue, 470nm 140mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Blue, 470nm 140mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2603-502F
Standard LEDs - SMD 597-2603-502F
Standard LEDs - SMD Blue, 470nm 140mcd, 20mA

Standard LEDs - SMD Blue, 470nm 140mcd, 20mA

Buy Now Datasheet
Led, Blue, 1.2Mm X 0.55Mm, 140Mcd, 470Nm; Led Color Dialight - 20T0167 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.2Mm X 0.55Mm, 140Mcd, 470Nm; Led Color Dialight
20T0167
Led, Blue, 1.2Mm X 0.55Mm, 140Mcd, 470Nm; Led Color Dialight 20T0167
LED, BLUE, 1.2MM X 0.55MM, 140MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, BLUE, 1.2MM X 0.55MM, 140MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2603-502F 20T0167
Product Name Standard LEDs - SMD Led, Blue, 1.2Mm X 0.55Mm, 140Mcd, 470Nm; Led Color Dialight
LED Package: 1.2mm x 0.55mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4385-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details