Dialight Corp. LED Indication - Discrete - 597-2503-507F 597-2503-507F

Description
Manufacturer: Dialight Win Source Part Number: 856674-597-2503-507F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856674-597-2503-507F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 597-2503-507F - 856674-597-2503-507F - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - 597-2503-507F
856674-597-2503-507F
LED Indication - Discrete - 597-2503-507F 856674-597-2503-507F
Manufacturer: Dialight Win Source Part Number: 856674-597-2503-507F Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 856674-597-2503-507F
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2503-507F
Standard LEDs - SMD 597-2503-507F
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Buy Now Datasheet
Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight - 48T2041 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight
48T2041
Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight 48T2041
LED, YELLOW GREEN, 1.2MM X 0.55MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:135° RoHS Compliant: Yes

LED, YELLOW GREEN, 1.2MM X 0.55MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:135° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 856674-597-2503-507F 597-2503-507F 48T2041
Product Name LED Indication - Discrete - 597-2503-507F Standard LEDs - SMD Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight
LED Package: 1.2mm x 0.55mm
LED Type Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details