Dialight Corp. Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight 597-2503-502F

Description
LED, YELLOW GREEN, 1.2MM X 0.55MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:135° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW GREEN, 1.2MM X 0.55MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:135° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight - 20T0164 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight
20T0164
Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight 20T0164
LED, YELLOW GREEN, 1.2MM X 0.55MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:135° RoHS Compliant: Yes

LED, YELLOW GREEN, 1.2MM X 0.55MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:135° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2503-502F
Standard LEDs - SMD 597-2503-502F
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0164 597-2503-502F
Product Name Led, Yellow Green, 1.2Mm X 0.55Mm, 25Mcd, 572Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.2mm x 0.55mm
LED Type Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details