Standard LEDs - SMD Green, 572nm 50mcd, 20mA
LED, GREEN, 2MM, 50MCD, 572NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:572nm; Luminous Intensity:50mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 597-2501-607F | 20T0163 |
| Product Name | Standard LEDs - SMD | Led, Green, 2Mm, 50Mcd, 572Nm, Full Reel; Led Color Dialight |
| LED Package: | 2mm | |
| LED Type | Green; Green | |
| Peak Wavelength | 572 nm (5720 Å) | |
| Viewing Angle | 130 degrees |