Dialight Corp. Standard LEDs - SMD 597-2403-507F

Description
Standard LEDs - SMD Yellow, 590nm 63mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Yellow, 590nm 63mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2403-507F
Standard LEDs - SMD 597-2403-507F
Standard LEDs - SMD Yellow, 590nm 63mcd, 20mA

Standard LEDs - SMD Yellow, 590nm 63mcd, 20mA

Buy Now Datasheet
Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight - 20T0161 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight
20T0161
Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight 20T0161
LED, YELLOW, 1.2MM X 0.55MM, 63MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:135° RoHS Compliant: Yes

LED, YELLOW, 1.2MM X 0.55MM, 63MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:135° RoHS Compliant: Yes

Supplier's Site
Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight - 48T2040 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight
48T2040
Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight 48T2040
LED, YELLOW, 1.2MM X 0.55MM, 63MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:135°; Lens Shape:DomeRoHS Compliant: Yes

LED, YELLOW, 1.2MM X 0.55MM, 63MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:63mcd; Viewing Angle:135°; Lens Shape:DomeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2403-507F 20T0161 48T2040
Product Name Standard LEDs - SMD Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight Led, Yellow, 1.2Mm X 0.55Mm, 63Mcd, 590Nm; Led Color Dialight
LED Package: 1.2mm x 0.55mm 1.2mm x 0.55mm
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 135 degrees 135 degrees
Luminous Intensity 63 milliCandela 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details