Dialight Corp. LED Indication - Discrete 597-2401-807F

Description
LED YELLOW CLEAR 1616 SMD R/A
Request a Quote Datasheet
Description
LED YELLOW CLEAR 1616 SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-2401-807FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2401-807FDKR-ND
LED Indication - Discrete 350-597-2401-807FDKR-ND
LED YELLOW CLEAR 1616 SMD R/A

LED YELLOW CLEAR 1616 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2401-807FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2401-807FCT-ND
LED Indication - Discrete 350-597-2401-807FCT-ND
LED YELLOW CLEAR 1616 SMD R/A

LED YELLOW CLEAR 1616 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2401-807FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2401-807FTR-ND
LED Indication - Discrete 350-597-2401-807FTR-ND
LED YELLOW CLEAR 1616 SMD R/A

LED YELLOW CLEAR 1616 SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-2401-807FDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details