Dialight Corp. Led, Yellow, 2Mm, 3Mcd, 580Nm; Led Color Dialight 597-2401-407F

Description
LED, YELLOW, 2MM, 3MCD, 580NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:580nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2MM, 3MCD, 580NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:580nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2Mm, 3Mcd, 580Nm; Led Color Dialight - 30K4869 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm, 3Mcd, 580Nm; Led Color Dialight
30K4869
Led, Yellow, 2Mm, 3Mcd, 580Nm; Led Color Dialight 30K4869
LED, YELLOW, 2MM, 3MCD, 580NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:580nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes

LED, YELLOW, 2MM, 3MCD, 580NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:580nm; Luminous Intensity:3mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2401-407F
Standard LEDs - SMD 597-2401-407F
Standard LEDs - SMD YELLOW DIFFUSED RIGHT ANGLE

Standard LEDs - SMD YELLOW DIFFUSED RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4869 597-2401-407F
Product Name Led, Yellow, 2Mm, 3Mcd, 580Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2mm
LED Type Yellow; Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details