Dialight Corp. Led, Yellow, 2.4Mm, 32Mcd, 586Nm; Led Color Dialight 597-2401-213F

Description
LED, YELLOW, 2.4MM, 32MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2.4MM, 32MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2.4Mm, 32Mcd, 586Nm; Led Color Dialight - 30K4867 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 32Mcd, 586Nm; Led Color Dialight
30K4867
Led, Yellow, 2.4Mm, 32Mcd, 586Nm; Led Color Dialight 30K4867
LED, YELLOW, 2.4MM, 32MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 32MCD, 586NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2401-213F
Standard LEDs - SMD 597-2401-213F
Standard LEDs - SMD YELLOW DIFFUSED RIGHT ANGLE

Standard LEDs - SMD YELLOW DIFFUSED RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4867 597-2401-213F
Product Name Led, Yellow, 2.4Mm, 32Mcd, 586Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2.4mm
LED Type Yellow; Yellow
Peak Wavelength 586 nm (5860 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 846-1086-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2DG79WCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details