Dialight Corp. Led, Yellow, 2.4Mm, 32Mcd, 586Nm, Full Reel; Led Color Dialight 597-2401-202F

Description
LED, YELLOW, 2.4MM, 32MCD, 586NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2.4MM, 32MCD, 586NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2.4Mm, 32Mcd, 586Nm, Full Reel; Led Color Dialight - 30K4866 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 32Mcd, 586Nm, Full Reel; Led Color Dialight
30K4866
Led, Yellow, 2.4Mm, 32Mcd, 586Nm, Full Reel; Led Color Dialight 30K4866
LED, YELLOW, 2.4MM, 32MCD, 586NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 32MCD, 586NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:586nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2401-202F
Standard LEDs - SMD 597-2401-202F
Standard LEDs - SMD Yellow Diffused

Standard LEDs - SMD Yellow Diffused

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4866 597-2401-202F
Product Name Led, Yellow, 2.4Mm, 32Mcd, 586Nm, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 2.4mm
LED Type Yellow; Yellow
Peak Wavelength 586 nm (5860 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details