Dialight Corp. Standard LEDs - SMD 597-2311-407F

Description
Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE
Datasheet
Description
Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2311-407F
Standard LEDs - SMD 597-2311-407F
Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE

Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE

Buy Now Datasheet
Led, Green, 2Mm, 5.2Mcd, 560Nm; Led Color Dialight - 30K4865 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 5.2Mcd, 560Nm; Led Color Dialight
30K4865
Led, Green, 2Mm, 5.2Mcd, 560Nm; Led Color Dialight 30K4865
LED, GREEN, 2MM, 5.2MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:5.2mcd; Viewing Angle:130°; Lens Shape:Dome; Colour:Green RoHS Compliant: Yes

LED, GREEN, 2MM, 5.2MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:5.2mcd; Viewing Angle:130°; Lens Shape:Dome; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Dome, 5.2Mcd, Green, Smd, Full Reel; Led Color Dialight - 23X5464 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 5.2Mcd, Green, Smd, Full Reel; Led Color Dialight
23X5464
Led, Dome, 5.2Mcd, Green, Smd, Full Reel; Led Color Dialight 23X5464
LED, DOME, 5.2MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:5.2mcd; Viewing Angle:130°; Lens Shape:Dome RoHS Compliant: Yes

LED, DOME, 5.2MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:5.2mcd; Viewing Angle:130°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2311-407F 30K4865
Product Name Standard LEDs - SMD Led, Green, 2Mm, 5.2Mcd, 560Nm; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 130 degrees
Luminous Intensity 5.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details