Dialight Corp. LED Indication - Discrete 597-2301-807F

Description
LED YLW-GRN CLEAR SMD R/A
Request a Quote Datasheet
Description
LED YLW-GRN CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-2301-807FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2301-807FDKR-ND
LED Indication - Discrete 350-597-2301-807FDKR-ND
LED YLW-GRN CLEAR SMD R/A

LED YLW-GRN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2301-807FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2301-807FTR-ND
LED Indication - Discrete 350-597-2301-807FTR-ND
LED YLW-GRN CLEAR SMD R/A

LED YLW-GRN CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2301-807FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2301-807FCT-ND
LED Indication - Discrete 350-597-2301-807FCT-ND
LED YLW-GRN CLEAR SMD R/A

LED YLW-GRN CLEAR SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-2301-807FDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details