Dialight Corp. Standard LEDs - SMD 597-2301-213F

Description
Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE
Datasheet
Description
Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2301-213F
Standard LEDs - SMD 597-2301-213F
Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE

Standard LEDs - SMD GREEN DIFFUSED RIGHT ANGLE

Buy Now Datasheet
Led, Green, 32Mcd, 1616, 565Nm Rohs Compliant Dialight - 84AH1660 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 32Mcd, 1616, 565Nm Rohs Compliant Dialight
84AH1660
Led, Green, 32Mcd, 1616, 565Nm Rohs Compliant Dialight 84AH1660
LED, GREEN, 32MCD, 1616, 565NM ROHS COMPLIANT: YES

LED, GREEN, 32MCD, 1616, 565NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2301-213F 84AH1660
Product Name Standard LEDs - SMD Led, Green, 32Mcd, 1616, 565Nm Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details