Dialight Corp. Led, Green, 2.4Mm, 32Mcd, 565Nm; Led Color Dialight 597-2301-202F

Description
LED, GREEN, 2.4MM, 32MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.4MM, 32MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.4Mm, 32Mcd, 565Nm; Led Color Dialight - 30K4862 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 32Mcd, 565Nm; Led Color Dialight
30K4862
Led, Green, 2.4Mm, 32Mcd, 565Nm; Led Color Dialight 30K4862
LED, GREEN, 2.4MM, 32MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes

LED, GREEN, 2.4MM, 32MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2301-202F
Standard LEDs - SMD 597-2301-202F
Standard LEDs - SMD Green Diffused Right Angle

Standard LEDs - SMD Green Diffused Right Angle

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4862 597-2301-202F
Product Name Led, Green, 2.4Mm, 32Mcd, 565Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2.4mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1042-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details