Dialight Corp. Led, Yellow, 2Mm, 125Mcd, 589Nm, Full Reel; Led Color Dialight 597-2222-607F

Description
LED, YELLOW, 2MM, 125MCD, 589NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2MM, 125MCD, 589NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2Mm, 125Mcd, 589Nm, Full Reel; Led Color Dialight - 20T0159 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm, 125Mcd, 589Nm, Full Reel; Led Color Dialight
20T0159
Led, Yellow, 2Mm, 125Mcd, 589Nm, Full Reel; Led Color Dialight 20T0159
LED, YELLOW, 2MM, 125MCD, 589NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2MM, 125MCD, 589NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2222-607F
Standard LEDs - SMD 597-2222-607F
Standard LEDs - SMD Yellow, 589nm 125mcd, 20mA

Standard LEDs - SMD Yellow, 589nm 125mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0159 597-2222-607F
Product Name Led, Yellow, 2Mm, 125Mcd, 589Nm, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 2mm
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241758-SML-LXR851SOC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 160 degrees
View Details
3 suppliers