Dialight Corp. Standard LEDs - SMD 597-2222-602F

Description
Standard LEDs - SMD Yellow, 589nm 125mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Yellow, 589nm 125mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2222-602F
Standard LEDs - SMD 597-2222-602F
Standard LEDs - SMD Yellow, 589nm 125mcd, 20mA

Standard LEDs - SMD Yellow, 589nm 125mcd, 20mA

Buy Now Datasheet
Led, Yellow, 2Mm, 125Mcd, 589Nm; Led Color Dialight - 20T0158 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm, 125Mcd, 589Nm; Led Color Dialight
20T0158
Led, Yellow, 2Mm, 125Mcd, 589Nm; Led Color Dialight 20T0158
LED, YELLOW, 2MM, 125MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2MM, 125MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2222-602F 20T0158
Product Name Standard LEDs - SMD Led, Yellow, 2Mm, 125Mcd, 589Nm; Led Color Dialight
LED Package: 2mm
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details