Dialight Corp. Led, Orange, 2Mm, 125Mcd, 605Nm, Full Reel; Led Color Dialight 597-2211-607F

Description
LED, ORANGE, 2MM, 125MCD, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 2MM, 125MCD, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 2Mm, 125Mcd, 605Nm, Full Reel; Led Color Dialight - 20T0157 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2Mm, 125Mcd, 605Nm, Full Reel; Led Color Dialight
20T0157
Led, Orange, 2Mm, 125Mcd, 605Nm, Full Reel; Led Color Dialight 20T0157
LED, ORANGE, 2MM, 125MCD, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 2MM, 125MCD, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:125mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2211-607F
Standard LEDs - SMD 597-2211-607F
Standard LEDs - SMD Orange, 605nm 125mcd, 20mA

Standard LEDs - SMD Orange, 605nm 125mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0157 597-2211-607F
Product Name Led, Orange, 2Mm, 125Mcd, 605Nm, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 2mm
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details