Dialight Corp. LED Indication - Discrete 597-2201-807F

Description
LED YELLOW CLEAR SMD R/A
Request a Quote Datasheet
Description
LED YELLOW CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-2201-807FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2201-807FCT-ND
LED Indication - Discrete 350-597-2201-807FCT-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2201-807FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2201-807FDKR-ND
LED Indication - Discrete 350-597-2201-807FDKR-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2201-807FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2201-807FTR-ND
LED Indication - Discrete 350-597-2201-807FTR-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-2201-807FCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details