Dialight Corp. Led, Red, 2Mm, 12.4Mcd, 660Nm; Led Color Dialight 597-2111-407F

Description
LED, RED, 2MM, 12.4MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:12.4mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2MM, 12.4MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:12.4mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2Mm, 12.4Mcd, 660Nm; Led Color Dialight - 30K4855 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 12.4Mcd, 660Nm; Led Color Dialight
30K4855
Led, Red, 2Mm, 12.4Mcd, 660Nm; Led Color Dialight 30K4855
LED, RED, 2MM, 12.4MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:12.4mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes

LED, RED, 2MM, 12.4MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:12.4mcd; Viewing Angle:130°; Lens Shape:Round; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2111-407F
Standard LEDs - SMD 597-2111-407F
Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE

Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4855 597-2111-407F
Product Name Led, Red, 2Mm, 12.4Mcd, 660Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12Y3T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 596 nm (5960 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details