Dialight Corp. Standard LEDs - SMD 597-2033-507F

Description
Standard LEDs - SMD Red, 620nm 63mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Red, 620nm 63mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2033-507F
Standard LEDs - SMD 597-2033-507F
Standard LEDs - SMD Red, 620nm 63mcd, 20mA

Standard LEDs - SMD Red, 620nm 63mcd, 20mA

Buy Now Datasheet
Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm, Full Reel; Led Color Dialight - 20T0444 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm, Full Reel; Led Color Dialight
20T0444
Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm, Full Reel; Led Color Dialight 20T0444
LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135°; MSL:- RoHS Compliant: Yes

LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2033-507F 20T0444
Product Name Standard LEDs - SMD Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm, Full Reel; Led Color Dialight
LED Package: 1.2mm x 0.55mm
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details