Dialight Corp. Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm; Led Color Dialight 597-2033-502F

Description
LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135° RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm; Led Color Dialight - 20T0154 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm; Led Color Dialight
20T0154
Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm; Led Color Dialight 20T0154
LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135° RoHS Compliant: Yes

LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2033-502F
Standard LEDs - SMD 597-2033-502F
Standard LEDs - SMD Red, 620nm 63mcd, 20mA

Standard LEDs - SMD Red, 620nm 63mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0154 597-2033-502F
Product Name Led, Red, 1.2Mm X 0.55Mm, 63Mcd, 620Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.2mm x 0.55mm
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details