Dialight Corp. LED Indication - Discrete 597-2002-807F

Description
LED RED CLEAR 1616 SMD R/A
Request a Quote Datasheet
Description
LED RED CLEAR 1616 SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-2002-807FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2002-807FCT-ND
LED Indication - Discrete 350-597-2002-807FCT-ND
LED RED CLEAR 1616 SMD R/A

LED RED CLEAR 1616 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2002-807FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2002-807FDKR-ND
LED Indication - Discrete 350-597-2002-807FDKR-ND
LED RED CLEAR 1616 SMD R/A

LED RED CLEAR 1616 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 350-597-2002-807FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-2002-807FTR-ND
LED Indication - Discrete 350-597-2002-807FTR-ND
LED RED CLEAR 1616 SMD R/A

LED RED CLEAR 1616 SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-2002-807FCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520ID09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details