Dialight Corp. Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight 597-2001-213F

Description
LED, RED, 2.4MM, 32MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2.4MM, 32MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight - 30K4851 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight
30K4851
Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight 30K4851
LED, RED, 2.4MM, 32MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, RED, 2.4MM, 32MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2001-213F
Standard LEDs - SMD 597-2001-213F
Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE

Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4851 597-2001-213F
Product Name Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2.4mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details