Dialight Corp. Standard LEDs - SMD 597-2001-202F

Description
Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE
Datasheet
Description
Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2001-202F
Standard LEDs - SMD 597-2001-202F
Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE

Standard LEDs - SMD RED DIFFUSED RIGHT ANGLE

Buy Now Datasheet
Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight - 30K4850 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight
30K4850
Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight 30K4850
LED, RED, 2.4MM, 32MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 32MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:32mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, Red, 2.4Mm, 635 Nm, 2 V, 10 Ma, 32 Mcd Rohs Compliant Dialight - 26M7604 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 635 Nm, 2 V, 10 Ma, 32 Mcd Rohs Compliant Dialight
26M7604
Led, Red, 2.4Mm, 635 Nm, 2 V, 10 Ma, 32 Mcd Rohs Compliant Dialight 26M7604
LED, Red, 2.4mm, 635 nm, 2 V, 10 mA, 32 mcd RoHS Compliant: Yes

LED, Red, 2.4mm, 635 nm, 2 V, 10 mA, 32 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2001-202F 30K4850 26M7604
Product Name Standard LEDs - SMD Led, Red, 2.4Mm, 32Mcd, 635Nm; Led Color Dialight Led, Red, 2.4Mm, 635 Nm, 2 V, 10 Ma, 32 Mcd Rohs Compliant Dialight
LED Package: 2.4mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details