Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952301013NF 5952301013NF

Description
Manufacturer: Dialight Win Source Part Number: 856641-5952301013NF Series: 595 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5952301 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856641-5952301013NF Series: 595 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5952301 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952301013NF
856641-5952301013NF
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952301013NF 856641-5952301013NF
Manufacturer: Dialight Win Source Part Number: 856641-5952301013NF Series: 595 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5952301 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 856641-5952301013NF
Series: 595
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Reel - TR
Family Name: 5952301
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2300
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856641-5952301013NF
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952301013NF
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details