Dialight Corp. LED PRISM 2MM RA ALGAAS RED SMT 5952101007F

Description
LED PRISM 2MM RA ALGAAS RED SMT
Description
LED PRISM 2MM RA ALGAAS RED SMT

Suppliers

Company
Product
Description
Supplier Links
LED PRISM 2MM RA ALGAAS RED SMT - 204-5952101007F - Utmel Electronic Limited
Hong Kong, China
LED PRISM 2MM RA ALGAAS RED SMT
204-5952101007F
LED PRISM 2MM RA ALGAAS RED SMT 204-5952101007F
LED PRISM 2MM RA ALGAAS RED SMT

LED PRISM 2MM RA ALGAAS RED SMT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5952101007F
Product Name LED PRISM 2MM RA ALGAAS RED SMT
LED Package: 1.8mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details