Dialight Corp. Ckt Board Indicator, Grn, 18Mcd, Smd; Led Color Dialight 595-2301-01-3NF

Description
CKT BOARD INDICATOR, GRN, 18MCD, SMD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:19mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:3.58mm; Width:2.49mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GRN, 18MCD, SMD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:19mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:3.58mm; Width:2.49mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Grn, 18Mcd, Smd; Led Color Dialight - 41Y8198 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Grn, 18Mcd, Smd; Led Color Dialight
41Y8198
Ckt Board Indicator, Grn, 18Mcd, Smd; Led Color Dialight 41Y8198
CKT BOARD INDICATOR, GRN, 18MCD, SMD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:19mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:3.58mm; Width:2.49mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GRN, 18MCD, SMD; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Luminous Intensity:19mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:3.58mm; Width:2.49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41Y8198
Product Name Ckt Board Indicator, Grn, 18Mcd, Smd; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 19 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details