Dialight Corp. Ckt Board Indicator, I-Blu, 3Mcd, Smd; No. Of Leds Dialight 5942604013F

Description
CKT BOARD INDICATOR, I-BLU, 3MCD, SMD; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:3mcd; Forward Voltage:2.5V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, I-BLU, 3MCD, SMD; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:3mcd; Forward Voltage:2.5V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, I-Blu, 3Mcd, Smd; No. Of Leds Dialight - 84AH1652 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, I-Blu, 3Mcd, Smd; No. Of Leds Dialight
84AH1652
Ckt Board Indicator, I-Blu, 3Mcd, Smd; No. Of Leds Dialight 84AH1652
CKT BOARD INDICATOR, I-BLU, 3MCD, SMD; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:3mcd; Forward Voltage:2.5V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

CKT BOARD INDICATOR, I-BLU, 3MCD, SMD; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:3mcd; Forward Voltage:2.5V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AH1652
Product Name Ckt Board Indicator, I-Blu, 3Mcd, Smd; No. Of Leds Dialight
LED Package: 1.6mm
Viewing Angle 120 degrees
Luminous Intensity 3 milliCandela
Forward Current 2 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details