Dialight Corp. Ckt Board Indicator, Yel, 48Mcd, Smd; Led Color Dialight 5942401013F

Description
CKT BOARD INDICATOR, YEL, 48MCD, SMD; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:48mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, YEL, 48MCD, SMD; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:48mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Yel, 48Mcd, Smd; Led Color Dialight - 84AH1637 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Yel, 48Mcd, Smd; Led Color Dialight
84AH1637
Ckt Board Indicator, Yel, 48Mcd, Smd; Led Color Dialight 84AH1637
CKT BOARD INDICATOR, YEL, 48MCD, SMD; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:48mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

CKT BOARD INDICATOR, YEL, 48MCD, SMD; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:48mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AH1637
Product Name Ckt Board Indicator, Yel, 48Mcd, Smd; Led Color Dialight
LED Package: 1.6mm
LED Type Yellow; Yellow
Viewing Angle 120 degrees
Luminous Intensity 48 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
QuasarBrite™ LED Arrays -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Array Array
View Details