Dialight Corp. Ckt Board Indicator, Red, 2Mcd, Smd; Led Color Dialight 5942004013F

Description
CKT BOARD INDICATOR, RED, 2MCD, SMD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.7V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, RED, 2MCD, SMD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.7V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Red, 2Mcd, Smd; Led Color Dialight - 84AH1631 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Red, 2Mcd, Smd; Led Color Dialight
84AH1631
Ckt Board Indicator, Red, 2Mcd, Smd; Led Color Dialight 84AH1631
CKT BOARD INDICATOR, RED, 2MCD, SMD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.7V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

CKT BOARD INDICATOR, RED, 2MCD, SMD; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.7V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AH1631
Product Name Ckt Board Indicator, Red, 2Mcd, Smd; Led Color Dialight
LED Package: 1.6mm
LED Type Red; Red
Viewing Angle 120 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details