Dialight Corp. Led, Red, 54Mcd, 625Nm, 1.6Mm; Led Color Dialight 5942001013F

Description
LED, RED, 54MCD, 625NM, 1.6MM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:54mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet
Description
LED, RED, 54MCD, 625NM, 1.6MM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:54mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 54Mcd, 625Nm, 1.6Mm; Led Color Dialight - 84AH1628 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 54Mcd, 625Nm, 1.6Mm; Led Color Dialight
84AH1628
Led, Red, 54Mcd, 625Nm, 1.6Mm; Led Color Dialight 84AH1628
LED, RED, 54MCD, 625NM, 1.6MM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:54mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

LED, RED, 54MCD, 625NM, 1.6MM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current If:20mA; Luminous Intensity:54mcd; Forward Voltage:1.8V; Viewing Angle:120°; Height:4.24mm; Width:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AH1628
Product Name Led, Red, 54Mcd, 625Nm, 1.6Mm; Led Color Dialight
LED Package: 1.6mm
LED Type Red; Red
Viewing Angle 120 degrees
Luminous Intensity 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
View Details
4.0X4.0MM RA. RED SMD LED - AA4040SRS - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers