Win Source Part Number: 1350538-593353535013
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 593
Color: Red, Green, Blue (RGB) (x 3)
Package: Tape & Reel
Voltage Rating: 1.9V Red, 3.4V Green, 3.4V Blue
Standard Package: 150
Configuration: 3 High
Viewing Angle: 40°
Millicandela Rating: 35mcd Red, 70mcd Green, 20mcd Blue
Wavelength - Peak: 626nm, 525nm, 470nm
Current: 20mA
Lens Type: Diffused
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | 593353535013F |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |