Dialight Corp. Led, Cbi, Yellow/green, 13/6Mcd; Led Color Dialight 5933-131-3131-3F

Description
LED, CBI, YELLOW/GREEN, 13/6MCD; LED Color:Yellow, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 13mcd, G 6mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes
Datasheet
Description
LED, CBI, YELLOW/GREEN, 13/6MCD; LED Color:Yellow, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 13mcd, G 6mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Yellow/green, 13/6Mcd; Led Color Dialight - 72AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Yellow/green, 13/6Mcd; Led Color Dialight
72AC9525
Led, Cbi, Yellow/green, 13/6Mcd; Led Color Dialight 72AC9525
LED, CBI, YELLOW/GREEN, 13/6MCD; LED Color:Yellow, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 13mcd, G 6mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes

LED, CBI, YELLOW/GREEN, 13/6MCD; LED Color:Yellow, Green; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 13mcd, G 6mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9525
Product Name Led, Cbi, Yellow/green, 13/6Mcd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details