Dialight Corp. Led, Cbi, Green/yellow, 6/13Mcd; Led Color Dialight 5932-927-2731-3F

Description
LED, CBI, GREEN/YELLOW, 6/13MCD; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:G 6mcd, Y 13mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes
Datasheet
Description
LED, CBI, GREEN/YELLOW, 6/13MCD; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:G 6mcd, Y 13mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Green/yellow, 6/13Mcd; Led Color Dialight - 72AC9515 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Green/yellow, 6/13Mcd; Led Color Dialight
72AC9515
Led, Cbi, Green/yellow, 6/13Mcd; Led Color Dialight 72AC9515
LED, CBI, GREEN/YELLOW, 6/13MCD; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:G 6mcd, Y 13mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes

LED, CBI, GREEN/YELLOW, 6/13MCD; LED Color:Green, Yellow; No. of LEDs:3LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:G 6mcd, Y 13mcd; Viewing Angle:-; Height:16.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 72AC9515
Product Name Led, Cbi, Green/yellow, 6/13Mcd; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details