Altech Corp. 22mm Illuminated Flush Push Button 2ALF3LB-110

Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated flush push button is designed for control circuits with LED pilot lighting. It features a self-wiping, slow-break contact with a rated insulation voltage of 500V and thermal current of 10A. Contact make/break capacity meets IEC 947-5-1: AC15 at 4A, 415V AC and DC13 at 0.5A, 110V DC. It complies with UL508, CSA C22.2 No. 14-95, and IEC 60947-5-1, and is rated IP65 and NEMA 4X/12. Terminal capacity supports 0.5 mm² to 2.5 mm² wire. LED current consumption is max. 15 mA at 110V DC, with a service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. Operating temperature range is -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated flush push button is designed for control circuits with LED pilot lighting. It features a self-wiping, slow-break contact with a rated insulation voltage of 500V and thermal current of 10A. Contact make/break capacity meets IEC 947-5-1: AC15 at 4A, 415V AC and DC13 at 0.5A, 110V DC. It complies with UL508, CSA C22.2 No. 14-95, and IEC 60947-5-1, and is rated IP65 and NEMA 4X/12. Terminal capacity supports 0.5 mm² to 2.5 mm² wire. LED current consumption is max. 15 mA at 110V DC, with a service life of 100,000 hours at 25°C. Mechanical life exceeds 1 million operations. Operating temperature range is -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Flush Push Button - 2ALF3LB-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Flush Push Button
2ALF3LB-110
22mm Illuminated Flush Push Button 2ALF3LB-110
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALF3LB-110
Product Name 22mm Illuminated Flush Push Button
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details