Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923131313F 5923131313F

Description
Manufacturer: Dialight Win Source Part Number: 856617-5923131313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Yellow (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5923131 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2396-1, 592-3131-313F, 350-2396-2, 592-3131-313F-ND, 350-2396-6
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856617-5923131313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Yellow (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5923131 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2396-1, 592-3131-313F, 350-2396-2, 592-3131-313F-ND, 350-2396-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923131313F
856617-5923131313F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923131313F 856617-5923131313F
Manufacturer: Dialight Win Source Part Number: 856617-5923131313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Yellow (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5923131 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2396-1, 592-3131-313F, 350-2396-2, 592-3131-313F-ND, 350-2396-6

Manufacturer: Dialight
Win Source Part Number: 856617-5923131313F
Series: 592
Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Yellow (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5923131
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2396-1, 592-3131-313F, 350-2396-2, 592-3131-313F-ND, 350-2396-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856617-5923131313F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923131313F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZ14BGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details