Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923030313F 5923030313F

Description
Manufacturer: Dialight Win Source Part Number: 856616-5923030313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 592-3030 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 592-3030-313F, 350-2394-1, 350-2394-2, 592-3030-313F-ND, 350-2394-6
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856616-5923030313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 592-3030 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 592-3030-313F, 350-2394-1, 350-2394-2, 592-3030-313F-ND, 350-2394-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923030313F
856616-5923030313F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923030313F 856616-5923030313F
Manufacturer: Dialight Win Source Part Number: 856616-5923030313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 592-3030 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 592-3030-313F, 350-2394-1, 350-2394-2, 592-3030-313F-ND, 350-2394-6

Manufacturer: Dialight
Win Source Part Number: 856616-5923030313F
Series: 592
Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 592-3030
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 592-3030-313F, 350-2394-1, 350-2394-2, 592-3030-313F-ND, 350-2394-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856616-5923030313F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5923030313F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV Emitter - MT51060-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1060 nm (10600 Å)
View Details
LED White Lighting - 846-1086-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers