Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5922631313F 5922631313F

Description
Manufacturer: Dialight Win Source Part Number: 856615-5922631313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5922631 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 592-2631-313F, 350-2393-2, 592-2631-313F-ND, 350-2393-1, 350-2393-6
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856615-5922631313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5922631 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 592-2631-313F, 350-2393-2, 592-2631-313F-ND, 350-2393-1, 350-2393-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5922631313F
856615-5922631313F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5922631313F 856615-5922631313F
Manufacturer: Dialight Win Source Part Number: 856615-5922631313F Series: 592 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5922631 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 592-2631-313F, 350-2393-2, 592-2631-313F-ND, 350-2393-1, 350-2393-6

Manufacturer: Dialight
Win Source Part Number: 856615-5922631313F
Series: 592
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Reel - TR
Family Name: 5922631
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 592-2631-313F, 350-2393-2, 592-2631-313F-ND, 350-2393-1, 350-2393-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856615-5922631313F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5922631313F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details