Dialight Corp. Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5922324313NF

Description
LED CBI BI-LVL GRN/YELLOW SMD RA
Request a Quote Datasheet
Description
LED CBI BI-LVL GRN/YELLOW SMD RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 350-5922324313NFCT-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
350-5922324313NFCT-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 350-5922324313NFCT-ND
LED CBI BI-LVL GRN/YELLOW SMD RA

LED CBI BI-LVL GRN/YELLOW SMD RA

Buy Now Datasheet
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 350-5922324313NFTR-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
350-5922324313NFTR-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 350-5922324313NFTR-ND
LED CBI BI-LVL GRN/YELLOW SMD RA

LED CBI BI-LVL GRN/YELLOW SMD RA

Buy Now Datasheet
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 350-5922324313NFDKR-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
350-5922324313NFDKR-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 350-5922324313NFDKR-ND
LED CBI BI-LVL GRN/YELLOW SMD RA

LED CBI BI-LVL GRN/YELLOW SMD RA

Buy Now Datasheet
Ckt Brd Indicator, Grn/yel, 4/2Mcd, Smd; Led Color Dialight - 33AJ1206 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/yel, 4/2Mcd, Smd; Led Color Dialight
33AJ1206
Ckt Brd Indicator, Grn/yel, 4/2Mcd, Smd; Led Color Dialight 33AJ1206
CKT BRD INDICATOR, GRN/YEL, 4/2MCD, SMD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:G 10mA, Y 10mA; Luminous Intensity / Color:G 4mcd, Y 2mcd; Forward Voltage / Color:G 2V, Y 2VRoHS Compliant: Yes

CKT BRD INDICATOR, GRN/YEL, 4/2MCD, SMD; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current / Color:G 10mA, Y 10mA; Luminous Intensity / Color:G 4mcd, Y 2mcd; Forward Voltage / Color:G 2V, Y 2VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 350-5922324313NFCT-ND 33AJ1206
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Ckt Brd Indicator, Grn/yel, 4/2Mcd, Smd; Led Color Dialight
LED Color Yellow; Green; Green (x 1), Yellow (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 106509 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-435-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details