Dialight Corp. Indicator, Led Pcb, 2-Led, Red / Green, Full Reel; Led Color Dialight 592-3030-013F

Description
INDICATOR, LED PCB, 2-LED, RED / GREEN, FULL REEL; LED Color:-; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2-LED, RED / GREEN, FULL REEL; LED Color:-; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Red / Green, Full Reel; Led Color Dialight - 30K4809 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red / Green, Full Reel; Led Color Dialight
30K4809
Indicator, Led Pcb, 2-Led, Red / Green, Full Reel; Led Color Dialight 30K4809
INDICATOR, LED PCB, 2-LED, RED / GREEN, FULL REEL; LED Color:-; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:- RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, RED / GREEN, FULL REEL; LED Color:-; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 6.5mcd, G 8mcd; Forward Voltage / Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 30K4809
Product Name Indicator, Led Pcb, 2-Led, Red / Green, Full Reel; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1393364 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details