Dialight Corp. BILEV PRISM R/G-R/G 592-3030-002F

Description
Available as a Lead (Pb) Free Product - RoHS Compliant Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Surface Mount Reflow Soldering Processes Black Housing Enhances Contrast Ratio Housing Material Meet UL-94V-0 Flammability Ratings Patented Bi-Level Design Provides Increased Indication without Increased Space Illumination Areas Compatible with Industry Standard 3 mm Through-Hole Bi-Level Circuit Board Indicators Helps Eliminate Mixed Technology PC Board Processing
Description
Available as a Lead (Pb) Free Product - RoHS Compliant Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Surface Mount Reflow Soldering Processes Black Housing Enhances Contrast Ratio Housing Material Meet UL-94V-0 Flammability Ratings Patented Bi-Level Design Provides Increased Indication without Increased Space Illumination Areas Compatible with Industry Standard 3 mm Through-Hole Bi-Level Circuit Board Indicators Helps Eliminate Mixed Technology PC Board Processing

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
BILEV PRISM R/G-R/G
70081650
BILEV PRISM R/G-R/G 70081650
Available as a Lead (Pb) Free Product - RoHS Compliant Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Surface Mount Reflow Soldering Processes Black Housing Enhances Contrast Ratio Housing Material Meet UL-94V-0 Flammability Ratings Patented Bi-Level Design Provides Increased Indication without Increased Space Illumination Areas Compatible with Industry Standard 3 mm Through-Hole Bi-Level Circuit Board Indicators Helps Eliminate Mixed Technology PC Board Processing

  • Available as a Lead (Pb) Free Product - RoHS Compliant
  • Incorporates Latest LED Technology, Specifically Designed for Surface Mounting
  • Compatible with Automatic Placement Equipment
  • Compatible with Surface Mount Reflow Soldering Processes
  • Black Housing Enhances Contrast Ratio
  • Housing Material Meet UL-94V-0 Flammability Ratings
  • Patented Bi-Level Design Provides Increased Indication without Increased Space
  • Illumination Areas Compatible with Industry Standard 3 mm Through-Hole Bi-Level Circuit Board Indicators
  • Helps Eliminate Mixed Technology PC Board Processing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70081650
Product Name BILEV PRISM R/G-R/G
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Specs
Lamp Type LED Lamps
View Details