Dialight Corp. Indicator, Led Pcb, 2-Led, Red-Grn, 8Mcd, Full Reel; Led Color Dialight 592-3030-002

Description
INDICATOR, LED PCB, 2-LED, RED-GRN, 8MCD, FULL REEL; LED Color:2 Red, 2 Green; Height:10.92mm; Width:4.32mm; No. of LEDs:2; Forward Current / Color:R 10mA, G 10mA; Forward Voltage / Color:-; LED Mounting:SMD; Viewing Angle:40° RoHS Compliant: No
Datasheet
Description
INDICATOR, LED PCB, 2-LED, RED-GRN, 8MCD, FULL REEL; LED Color:2 Red, 2 Green; Height:10.92mm; Width:4.32mm; No. of LEDs:2; Forward Current / Color:R 10mA, G 10mA; Forward Voltage / Color:-; LED Mounting:SMD; Viewing Angle:40° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, Red-Grn, 8Mcd, Full Reel; Led Color Dialight - 56J8840 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, Red-Grn, 8Mcd, Full Reel; Led Color Dialight
56J8840
Indicator, Led Pcb, 2-Led, Red-Grn, 8Mcd, Full Reel; Led Color Dialight 56J8840
INDICATOR, LED PCB, 2-LED, RED-GRN, 8MCD, FULL REEL; LED Color:2 Red, 2 Green; Height:10.92mm; Width:4.32mm; No. of LEDs:2; Forward Current / Color:R 10mA, G 10mA; Forward Voltage / Color:-; LED Mounting:SMD; Viewing Angle:40° RoHS Compliant: No

INDICATOR, LED PCB, 2-LED, RED-GRN, 8MCD, FULL REEL; LED Color:2 Red, 2 Green; Height:10.92mm; Width:4.32mm; No. of LEDs:2; Forward Current / Color:R 10mA, G 10mA; Forward Voltage / Color:-; LED Mounting:SMD; Viewing Angle:40° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56J8840
Product Name Indicator, Led Pcb, 2-Led, Red-Grn, 8Mcd, Full Reel; Led Color Dialight
LED Package: 4.32mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1004-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details