Dialight Corp. Led, Cbi, Blue/yellow, 24/34Mcd; Led Color Dialight 592-2627-313F

Description
LED, CBI, BLUE/YELLOW, 24/34MCD; LED Color:Blue, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:B 10mA, Y 20mA; Luminous Intensity / Color:B 24mcd, Y 34mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes
Datasheet
Description
LED, CBI, BLUE/YELLOW, 24/34MCD; LED Color:Blue, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:B 10mA, Y 20mA; Luminous Intensity / Color:B 24mcd, Y 34mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, Blue/yellow, 24/34Mcd; Led Color Dialight - 72T2939 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, Blue/yellow, 24/34Mcd; Led Color Dialight
72T2939
Led, Cbi, Blue/yellow, 24/34Mcd; Led Color Dialight 72T2939
LED, CBI, BLUE/YELLOW, 24/34MCD; LED Color:Blue, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:B 10mA, Y 20mA; Luminous Intensity / Color:B 24mcd, Y 34mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes

LED, CBI, BLUE/YELLOW, 24/34MCD; LED Color:Blue, Yellow; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:B 10mA, Y 20mA; Luminous Intensity / Color:B 24mcd, Y 34mcd; Viewing Angle:-; Height:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
592-2627-313F
LED Circuit Board Indicators 592-2627-313F
LED Circuit Board Indicators BI-LVL PRISM B-Y 13"RL SIL

LED Circuit Board Indicators BI-LVL PRISM B-Y 13"RL SIL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 72T2939 592-2627-313F
Product Name Led, Cbi, Blue/yellow, 24/34Mcd; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details